NEN-ISO 22314

Plastics - Glass-fibre-reinforced products - Determination of fibre length

inactive
Organization: NEN
Publication Date: 1 May 2006
Status: inactive
Page Count: 14
ICS Code (Reinforced plastics): 83.120
scope:

This International Standard specifies a method of determining the length of the fibres present in a fibrereinforced product. The method is applicable to moulding materials and to moulded parts. The test conditions specified limit the application of this method to thermoplastics reinforced with short glass fibres (less than 1 mm long), i.e. fibres whose length is less than or equal to 7,5 mm prior to incorporation in the moulding material and moulding.

Document History

January 1, 2024
Plastics - Glass fibre reinforced products - Determination of fibre length
This document specifies a method of determining the length of the fibres present in a fibre-reinforced product. The method is applicable to moulding materials and to moulded parts. The test...
NEN-ISO 22314
May 1, 2006
Plastics - Glass-fibre-reinforced products - Determination of fibre length
This International Standard specifies a method of determining the length of the fibres present in a fibrereinforced product. The method is applicable to moulding materials and to moulded parts. The...
Advertisement