NEN-ISO 16232-7

Road vehicles - Cleanliness of components of fluid circuits - Part 7: Particle sizing and counting by microscopic analysis

active, Most Current
Organization: NEN
Publication Date: 1 May 2007
Status: active
Page Count: 33
ICS Code (Diagnostic, maintenance and test equipment): 43.180
ICS Code (Transport exhaust emissions): 13.040.50
scope:

This part of ISO 16232 defines methods for determining the size and number of contaminant particles, which have been extracted from components and deposited on the surface of a membrane filter, as determined by using either a light optical microscope (LM) or a scanning electron microscope (SEM). The result of this measurement is the particle size distribution on the membrane filter. As the function of parts and components can be impaired by the presence of a single or a few critical particles, a complete analysis of the total membrane filter surface is essential. These analyses can be performed either manually or automatically using Image Analysis (IA) techniques if the appropriate equipment is available.

Document History

NEN-ISO 16232-7
May 1, 2007
Road vehicles - Cleanliness of components of fluid circuits - Part 7: Particle sizing and counting by microscopic analysis
This part of ISO 16232 defines methods for determining the size and number of contaminant particles, which have been extracted from components and deposited on the surface of a membrane filter, as...
Advertisement