NEN-ISO 21216

Intelligent transport systems - Wireless communications - CALM using millimetre communications - Air interface

inactive
Organization: NEN
Publication Date: 1 January 2011
Status: inactive
Page Count: 22
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This International Standard covers the open systems interconnection (OSI) Layer 1 physical layer (PHY) air interface for a communications medium operating in the 60 GHz millimetric frequency range by providing the parameters for medium range, medium to high speed wireless communications in the ITS sector. It specifies the parameters required to interface the Layer 1 of such a system to the communications access for land mobiles (CALM) architecture. Application-specific requirements are not included in this International Standard. These requirements are defined in the CALM management and upper layer standards, including the CALM application management ISO 24102.

Document History

March 1, 2012
Intelligent transport systems - Communication access for land mobiles (CALM) - Millimetre wave air interface
This International Standard is part of a family of standards for communications access for land mobiles (CALM) which determine a common architecture, network protocols and air interface definitions...
NEN-ISO 21216
January 1, 2011
Intelligent transport systems - Wireless communications - CALM using millimetre communications - Air interface
This International Standard covers the open systems interconnection (OSI) Layer 1 physical layer (PHY) air interface for a communications medium operating in the 60 GHz millimetric frequency range by...
Advertisement