NEN-ISO 16889

Hydraulic fluid power - Filters - Multi-pass method for evaluating filtration performance of a filter element

inactive
Organization: NEN
Publication Date: 1 June 2008
Status: inactive
Page Count: 50
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This International Standard describes the following: a) a multi-pass filtration performance test with continuous contaminant injection for hydraulic fluid power filter elements; b) a procedure for determining the contaminant capacity, particulate removal and differential pressure characteristics; c) a test currently applicable to hydraulic fluid power filter elements that exhibit an average filtration ratio greater than or equal to 75 for particle sizes u 25 µm(c), and a final reservoir gravimetric level of less than 200 mg/L; d) a test using ISO medium test dust contaminant and a test fluid in accordance with Annex A. This International Standard is intended to provide a test procedure that yields reproducible test data for appraising the filtration performance of a hydraulic fluid power filter element without influence of electrostatic charge. This International Standard applies to three test conditions: - test condition 1, with a base upstream gravimetric level of 3 mg/L; - test condition 2, with a base upstream gravimetric level of 10 mg/L; - test condition 3, with a base upstream gravimetric level of 15 mg/L.

Document History

February 1, 2022
Hydraulic fluid power - Filters - Multi pass method for evaluating filtration performance of a filter element
This document describes the following: — a multi-pass filtration performance test with continuous contaminant injection for hydraulic fluid power filter elements; NOTE 1 For the background...
December 1, 2018
Hydraulic fluid power - Filters - Multi-pass method for evaluating filtration performance of a filter element
A description is not available for this item.
NEN-ISO 16889
June 1, 2008
Hydraulic fluid power - Filters - Multi-pass method for evaluating filtration performance of a filter element
This International Standard describes the following: a) a multi-pass filtration performance test with continuous contaminant injection for hydraulic fluid power filter elements; b) a procedure for...
March 1, 2000
Hydraulic fluid power filters - Multi-pass method for evaluating filtration performance of a filter element
Specifies: - a multi-pass filtration performance test with continuous contaminant injection for hydraulic fluid power filter elements; - a procedure for determining the contaminant capacity,...

References

Advertisement