NEN-ISO 2557-1
Amorphous thermoplastics - Preparation of test specimens with a specified maximum reversion - Part 1: Bars
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1990 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This part of ISO 2557 specifies procedures for the preparation of test specimens of amorphous thermoplastics materials in the form of bars with a specified level of uniaxial molecular orientation which is characterized by determination of the maximum reversion Rm in accordance with ISO 8328. It is not applicable to fibre reinforced thermoplastics or cellular plastics.
Document History
NEN-ISO 2557-1
August 1, 1990
Amorphous thermoplastics - Preparation of test specimens with a specified maximum reversion - Part 1: Bars
This part of ISO 2557 specifies procedures for the preparation of test specimens of amorphous thermoplastics materials in the form of bars with a specified level of uniaxial molecular orientation...