NEN-ISO 27126

Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of hydrocarbons, solvents and chemicals - Specification

inactive
Organization: NEN
Publication Date: 1 October 2014
Status: inactive
Page Count: 31
ICS Code (Hoses): 83.140.40
scope:

NEN-ISO 27126 specifies requirements for four types of thermoplastic multi-layer (nonvulcanized) hoses and hose assemblies for carrying hydrocarbons, solvents and chemicals. It specifies bore sizes from 25 mm to 300 mm, working pressures from 0,4 MPa (4 bar) to 1,4 MPa (14 bar) and working temperatures from -30 °C to 150 °C, according to type. Type 1 hoses are suitable for vapour applications. Types 2 to 4 hoses are suitable for liquid applications.

Document History

November 1, 2021
Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of hydrocarbons, solvents and chemicals - Specification
This document specifies requirements for four types of thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for carrying hydrocarbons, solvents and chemicals. It specifies bore sizes...
NEN-ISO 27126
October 1, 2014
Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of hydrocarbons, solvents and chemicals - Specification
NEN-ISO 27126 specifies requirements for four types of thermoplastic multi-layer (nonvulcanized) hoses and hose assemblies for carrying hydrocarbons, solvents and chemicals. It specifies bore sizes...
Advertisement