NEN-ISO 20562

Tyre valves - ISO core chambers No. 1, No. 2, No. 3 and No. 4

inactive
Organization: NEN
Publication Date: 1 April 2014
Status: inactive
Page Count: 16
ICS Code (Tyres in general): 83.160.01
scope:

NEN-ISO 20562 specifies the interchangeability dimensions of ISO core chambers Nos. 1, 2, 3 and 4 for tyre valves. For the applicability of the core chambers, see ISO 9413.

Document History

April 1, 2014
Tyre valves - ISO core chambers No. 1, No. 2, No. 3 and No. 4
NEN-ISO 20562 specifies the interchangeability dimensions of ISO core chambers Nos. 1, 2, 3 and 4 for tyre valves. For the applicability of the core chambers, see ISO 9413.
NEN-ISO 20562
April 1, 2014
Tyre valves - ISO core chambers No. 1, No. 2, No. 3 and No. 4
NEN-ISO 20562 specifies the interchangeability dimensions of ISO core chambers Nos. 1, 2, 3 and 4 for tyre valves. For the applicability of the core chambers, see ISO 9413.
July 1, 2004
Tyre valves - ISO core chambers No. 1, No. 2 and No. 3
This International Standard specifies the interchangeability dimensions of ISO core chambers Nos. 1, 2 and 3 for tyre valves. For the applicability of the core chambers, see ISO 9413.
Advertisement