NEN-ISO 294-2
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 2: Small tensile bars
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 1997 |
| Status: | inactive |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
Specifies a four-cavity mould, the type C ISO mould, for the injection moulding of small tensile bars measuring ≥ 60 mm x 10 mm x 3 mm (the type 4 test specimen in ISO 8256:1990)
Document History
NEN-ISO 294-2
April 1, 1997
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 2: Small tensile bars
Specifies a four-cavity mould, the type C ISO mould, for the injection moulding of small tensile bars measuring ≥ 60 mm x 10 mm x 3 mm (the type 4 test specimen in ISO 8256:1990)