NEN-ISO 9635-4

Agricultural irrigation equipment - Irrigation valves - Part 4: Air valves

active, Most Current
Organization: NEN
Publication Date: 1 December 2014
Status: active
Page Count: 23
ICS Code (Irrigation and drainage equipment): 65.060.35
scope:

NEN-ISO 9635-4 specifies construction and performance requirements and test methods for air valves, intended for operation in irrigation systems with water at temperatures not exceeding 60 °C, which can contain fertilizers and other chemicals of the types and concentrations used in agriculture. It is applicable to hydraulically operated air irrigation valves of DN 15 diameter or greater, designed to be directly operated, i.e. the force is applied to the obturator by the float, either directly or via a mechanical linkage. The valves can be operated by a force applied through an adjustable pilot valve.

Document History

NEN-ISO 9635-4
December 1, 2014
Agricultural irrigation equipment - Irrigation valves - Part 4: Air valves
NEN-ISO 9635-4 specifies construction and performance requirements and test methods for air valves, intended for operation in irrigation systems with water at temperatures not exceeding 60 °C, which...
December 1, 2006
Agricultural irrigation equipment - Irrigation valves - Part 4: Air valves
This part of ISO 9635 specifies construction and performance requirements and test methods for air valves, intended for operation in irrigation systems with water at temperatures not exceeding 60 °C,...
Advertisement