NEN-ISO/IEC 14543-4-3

Information technology - Home Electronic Systems (HES) architecture - Part 4-3: Application layer interface to lower communications layers for network enhanced control devices of HES Class 1

active, Most Current
Organization: NEN
Publication Date: 1 September 2015
Status: active
Page Count: 43
ICS Code (IT applications in building and construction industry): 35.240.67
scope:

NEN-ISO/IEC 14543-4-3 specifies the message structure, sequences and protocol of the application layer for use in network enhanced control devices of the Home Electronic System (HES) Class 1. It provides the services and the interface for the user-level process. This application layer protocol is independent of lower communications layers, which support MAC addressing or IP addressing. The communications sequence is based on the application services.

Document History

NEN-ISO/IEC 14543-4-3
September 1, 2015
Information technology - Home Electronic Systems (HES) architecture - Part 4-3: Application layer interface to lower communications layers for network enhanced control devices of HES Class 1
NEN-ISO/IEC 14543-4-3 specifies the message structure, sequences and protocol of the application layer for use in network enhanced control devices of the Home Electronic System (HES) Class 1. It...
Advertisement