NEN-ISO/IEC 15938-12

Information technology - Multimedia content description interface - Part 12: Query format

active, Most Current
Organization: NEN
Publication Date: 1 November 2012
Status: active
Page Count: 164
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

This part of ISO/IEC 15938 describes the query format tools which may be used independently or in combination with other parts of ISO/IEC 15938. Each query format tool is described in two normative sections: - Syntax: Normative specification of the query and management format. - Semantic: Normative definition of the semantics of all the components of the corresponding query format specification. In some instances the query format level tool is also described using either one or two informative sections: - Examples: Optionally an informative section dealing with examples is appended. - Definitions: Optionally an informative section dealing with definitions is appended. Overview of the Query Format The query format provides a standardized interface for multimedia content information retrieval systems (e.g. MPEG-7 databases) in three aspects which are input query format, output query format, and query managements. The input query format specifies the interface through which the users can describe their search criteria with a set of precise input parameters in addition to a set of preferred output parameters to depict the return result sets. The output query format specifies the interface format for the result set. The query management provides means for selecting services (e.g. MPEG-7 database) or aggregated services (e.g. service provider that administers a set of different services) based on service properties (e.g. supported query format).

Document History

NEN-ISO/IEC 15938-12
November 1, 2012
Information technology - Multimedia content description interface - Part 12: Query format
This part of ISO/IEC 15938 describes the query format tools which may be used independently or in combination with other parts of ISO/IEC 15938. Each query format tool is described in two normative...
Information technology - Multimedia content description interface - Part 12: Query format
A description is not available for this item.
March 1, 2011
Information technology - Multimedia content description interface - Part 12: Query format - Amendment 1: Reference software and flat metadata output
A description is not available for this item.
March 1, 2010
Information technology - Multimedia content description interface - Part 12: Query format
A description is not available for this item.
Information technology - Multimedia contant description interface - Part 12: Query format
A description is not available for this item.
February 1, 2009
Information technology - Multimedia content description interface - Part 12: Query format
This part of ISO/IEC 15938 describes the query format tools which may be used independently or in combination with other parts of ISO/IEC 15938. Each query format tool is described in two normative...
Advertisement