NEN-ISO/IEC 18745-2

Information technology - Test methods for machine readable travel documents (MRTD) and associated devices - Part 2: Test methods for the contactless interface

inactive
Organization: NEN
Publication Date: 1 August 2016
Status: inactive
Page Count: 47
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

NEN-ISO/IEC 18745-2 defines the test plan, based on ISO/IEC 10373-6, for the contactless interface of eMRTDs and eMRTD associated readers compliant with ICAO Doc 9303. Application requirements for eMRTD and eMRTD reader are outside of the scope of this part of ISO/IEC 18745.

Document History

October 1, 2021
Test methods for machine readable travel documents (MRTD) and associated devices - Part 2: Test methods for the contactless interface
This document defines the conformance test plan, based on ISO/IEC 10373-6, for the contactless interface of eMRTDs and eMRTD associated readers compliant with ICAO Doc 9303. Application requirements...
NEN-ISO/IEC 18745-2
August 1, 2016
Information technology - Test methods for machine readable travel documents (MRTD) and associated devices - Part 2: Test methods for the contactless interface
NEN-ISO/IEC 18745-2 defines the test plan, based on ISO/IEC 10373-6, for the contactless interface of eMRTDs and eMRTD associated readers compliant with ICAO Doc 9303. Application requirements for...
Advertisement