NEN-ISO 9992-1

Financial transaction cards - Messages between the integrated circuit card and the card accepting device - Part 1: Concepts and structures

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1994
Status: inactive
Page Count: 14
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO 9992 is applicable to the use of Integrated Circuit Cards issued by Financial Institutions in retail financia applications in an interchange environment. It specifically addresses: - the functions required for financial interchange, - the structure and types of messages between the Integrated Circuit Card (ICC) and the Card Accepting Device (CAD) to effect those functions, - the identification and definition of data elements which may or shall be used during exchanges between the ICC and the CAD.

Document History

NEN-ISO 9992-1
January 1, 1994
Financial transaction cards - Messages between the integrated circuit card and the card accepting device - Part 1: Concepts and structures
This part of ISO 9992 is applicable to the use of Integrated Circuit Cards issued by Financial Institutions in retail financia applications in an interchange environment. It specifically addresses: -...
Advertisement