NEN-ISO/IEC 24727-6
Identification cards - Integrated circuit card programming interfaces - Part 6: Registration authority procedures for the authentication protocols for interoperability
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2011 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 24727 defines the procedures for - registration of APs, including related cryptographic algorithms, test methods and conformance assessment criteria, and - registration of the adoption of ISO/IEC 24727 APs by parties desiring to advertise AP interoperability.
Document History
NEN-ISO/IEC 24727-6
January 1, 2011
Identification cards - Integrated circuit card programming interfaces - Part 6: Registration authority procedures for the authentication protocols for interoperability
This part of ISO/IEC 24727 defines the procedures for - registration of APs, including related cryptographic algorithms, test methods and conformance assessment criteria, and - registration of the...