NEN-ISO/IEC 9075-4
Information technology - Database languages - SQL - Part 4: Persistent Stored Modules (SQL/PSM)
| Organization: | NEN |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 202 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
This part of International Standard ISO/IEC 9075 specifies the syntax and semantics of a database language for declaring and maintaining persistent database language routines in SQL-server modules. The database language for s and s includes: - The specification of statements to direct the flow of control. - The assignment of the result of expressions to variables and parameters. - The specification of condition handlers that allow SQL-invoked routines to deal with various conditions that arise during their execution. - The specification of statements to signal and resignal conditions. - The declaration of standing SQL-server cursors. - The declaration of local variables. It also includes the definition of the Information Schema tables that contain schema information pertaining to SQL-server modules and SQL-invoked routines.
Document History