NEN - NPR-CEN/TS 15901-12
Road and airfield surface characteristics - Part 12: Procedure for determining the skid resistance of a pavement surface using a device with longitudinal controlled slip: the BV 11 and Saab friction tester (SFT)
| Organization: | NEN |
| Publication Date: | 1 April 2011 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Construction of airports): | 93.120 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This Technical Specification describes a method for determining the skid resistance of a surface by measurement of the longitudinal friction coefficient LFCN. The method provides a measure of the wet skid resistance properties of a bound surface by measurement of the longitudinal friction coefficient using a continuous reading braked wheel fixed-slip device. The test tyre is dragged, parallel to the direction of motion and perpendicular to a pre-wetted pavement under controlled speed conditions. This document covers the operation of the BV11 and SAAB Friction Tester (SFT) with a fixed slip ratio of 17 %. Machines conforming to the general characteristics of the BV11 and SAAB Friction Tester and with the specific provisions of this document may also be used for the tests.
Document History