NEN - NPR-CEN/TS 15448
Postal services - Open standard interface between image controller and enrichment devices (OCRs, video coding systems, voting systems)
| Organization: | NEN |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 215 |
| ICS Code (Postal services): | 03.240 |
| ICS Code (IT applications in transport): | 35.240.60 |
| ICS Code (IT applications in postal services): | 35.240.69 |
scope:
The purpose of this document is to define the requirements of the OCR/VCS Standard interface and to convey these requirements in context to the reader. The interface specification is contained in the two appendices of this document, both of them normative: - System Design Description (SDD) This document specifies the class model, dynamic behaviour and exception handling of the interface. The API is included. - Interface Design Document (IDD) The IDD in Annex B defines the "payload" information for the interface. That is the data which is required for processing a mailpiece e.g. TIFF image format and XML data.
Document History