NEN - NPR-IEC/PAS 62382

Electrical and instrumentation loop check

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2004
Status: inactive
Page Count: 26
ICS Code (Industrial automation systems in general): 25.040.01
scope:

Describes the recommended steps to complete a loop check which comprises the activities between the completion of loop construction (including installation and point-to-point checks) and the start-up of the cold commissioning. This document is applicable for the construction of new plants and for expansion/retrofits (i.e. revamping) of E&I installations in existing plants (including PLC, BAS, DCS, Panel-mounted and field instrumentation). It does not include a detailed checkout of power distribution systems except as they relate to the loops being checked (i. e. a motor starter or a power supply to a 4-wire transmitter).

Document History

NPR-IEC/PAS 62382
March 1, 2004
Electrical and instrumentation loop check
Describes the recommended steps to complete a loop check which comprises the activities between the completion of loop construction (including installation and point-to-point checks) and the start-up...

References

Advertisement