NEN - NPR-ISO/IEC TR 29110-3-1

Systems and software engineering - Lifecycle profiles for Very Small Entities (VSEs) - Part 3-1: Assessment guide

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 55
ICS Code (Software): 35.080
scope:

NPR-ISO/IEC 29110-3-1 defines the process assessment guidelines needed to meet the purpose of defined Very Small Entity (VSE) profiles. It is applicable to all VSE profiles and is compatible with ISO/IEC 33002. The possible uses of this part of ISO/IEC 29110 are as follows. a) Assessment to evaluate the process capabilities. This is when an organization wants an assessment execution in order to obtain a process profile of the implemented processes. b) Supplier's capability assessment. This is when a customer asks for a third party to conduct an assessment in order to obtain a process profile of the implemented process by the system or software development and maintenance supplier. The customer chooses the processes to be assessed depending on the services to be contracted.

Document History

NPR-ISO/IEC TR 29110-3-1
October 1, 2015
Systems and software engineering - Lifecycle profiles for Very Small Entities (VSEs) - Part 3-1: Assessment guide
NPR-ISO/IEC 29110-3-1 defines the process assessment guidelines needed to meet the purpose of defined Very Small Entity (VSE) profiles. It is applicable to all VSE profiles and is compatible with...
Advertisement