NEN - NPR-ISO/TS 13399-150

Cutting tool data representation and exchange - Part 150: Usage guidelines

active, Most Current
Organization: NEN
Publication Date: 1 January 2009
Status: active
Page Count: 98
ICS Code (Cutting tools in general): 25.100.01
ICS Code (IT applications in industry): 35.240.50
scope:

This part of ISO 13399 gives guidelines for the application of ISO 13399 as a whole, including guidance on the instantiation of the EXPRESS schema as described in ISO 13399-1, and the use of the reference data described in ISO/TS 13399-2, ISO/TS 13399-3, ISO/TS 13399-4, ISO/TS 13399-5, ISO/TS 13399-50 and ISO/TS 13399-60. This part of ISO 13399 does not define the terms and properties for cutting items, tool items, adaptive items assembly items, reference systems or common features and connection systems.

Document History

NPR-ISO/TS 13399-150
January 1, 2009
Cutting tool data representation and exchange - Part 150: Usage guidelines
This part of ISO 13399 gives guidelines for the application of ISO 13399 as a whole, including guidance on the instantiation of the EXPRESS schema as described in ISO 13399-1, and the use of the...
Advertisement