NEN - NPR-IEC/TS 61400-26-2

Wind turbines - Part 26-2: Production based availability for wind turbines

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2014
Status: inactive
Page Count: 54
ICS Code (Wind turbine energy systems): 27.180
scope:

NPR-IEC/TS 61400-26-2 provides a framework from which production-based performance indicators of a WTGS (wind turbine generator system) can be derived. It unambiguously describes how data is categorised and provides examples of how the data can be used to derive performance indicators. The approach of this part of IEC 61400 is to expand the time allocation model, introduced in IEC TS 61400-26-1, with two additional layers for recording of the actual energy production and potential energy production associated with the concurrent time allocation. It is not the intention of this Technical Specification to define how production-based availability shall be calculated. Nor is it the intention to form the basis for power curve performance measurements, which is the objective of IEC 61400-12. This document also includes informative annexes with: - examples of determination of lost production, - examples of algorithms for production-based indicators, - examples of other performance indicators, - examples of application scenarios.

Document History

NPR-IEC/TS 61400-26-2
June 1, 2014
Wind turbines - Part 26-2: Production based availability for wind turbines
NPR-IEC/TS 61400-26-2 provides a framework from which production-based performance indicators of a WTGS (wind turbine generator system) can be derived. It unambiguously describes how data is...
Advertisement