NEN - NVN-ISO/TS 15926-11

Industrial automation systems and integration - Integration of life-cycle data for process plants including oil and gas production facilities - Part 11: Methodology for simplified industrial usage of reference data

active, Most Current
Organization: NEN
Publication Date: 1 August 2015
Status: active
Page Count: 77
ICS Code (Extraction and processing of petroleum and natural gas): 75.020
ICS Code (Industrial process measurement and control): 25.040.40
scope:

NVN-ISO/TS 15926-11 enables a flexible creation of product knowledge models that can be exchanged in the plant engineering supply chain by combining RDF triples within named graphs, reference data dictionaries and a standardized set of relationships. This part of ISO 15926 is appropriate for use with ISO 15926 reference data libraries, and it is applicable to the oil, gas, process and power industries. The following are within the scope of this part of ISO 15926: - process plants in accordance with ISO 15926-1; - use of RDF triples representing statements as defined in the ISO 15926 series; - an initial set of relationships required for process plant life cycle representation; - rules for the use of RDF Named Graphs for product data representation and exchange; - examples of possible implementations. The following are outside the scope of this part of ISO 15926: - definition of reference data libraries; - the syntax and format of implementations of product data models and/or instance data using this part of ISO 15926; - any specific methods and guidelines other than RDF Named Graphs for implementing ISO 15926-2.

Document History

NVN-ISO/TS 15926-11
August 1, 2015
Industrial automation systems and integration - Integration of life-cycle data for process plants including oil and gas production facilities - Part 11: Methodology for simplified industrial usage of reference data
NVN-ISO/TS 15926-11 enables a flexible creation of product knowledge models that can be exchanged in the plant engineering supply chain by combining RDF triples within named graphs, reference data...
Advertisement