NEN - NPR-ISO/TS 25110

Electronic fee collection - Interface definition for on-board account using integrated circuit card (ICC) - Interface definition for on-board account using IC card

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2009
Status: inactive
Page Count: 46
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This Technical Specification defines the data transfer models between roadside equipment (RSE) and ICC,and the interface descriptions between RSE and OBE for on-board account using ICC. It also provides examples of interface definitions and transactions deployed in several countries. This Technical Specification covers:- data transfer models between RSE and ICC which correspond to the categorized operational requirements, and the data transfer mechanism for each model; - interface definition between RSE and OBE based on each data transfer model; - interface definition for each model comprises - functional configuration, - RSE command definitions for ICC access, and - data format and data element definitions of RSE commands; - a transaction example for each model in Annex B.

Document History

NPR-ISO/TS 25110
February 1, 2009
Electronic fee collection - Interface definition for on-board account using integrated circuit card (ICC) - Interface definition for on-board account using IC card
This Technical Specification defines the data transfer models between roadside equipment (RSE) and ICC,and the interface descriptions between RSE and OBE for on-board account using ICC. It also...
Advertisement