NEN 10064

Tungsten filament lamps for domestic and similar general lightning purposes - Performance requirements

active, Most Current
Organization: NEN
Publication Date: 1 September 1995
Status: active
Page Count: 196
ICS Code (Incandescent lamps): 29.140.20
scope:

Applies to lamps complying with the safety requirements in IEC 432-1 and having rated wattage of 25 W to 200 W, inclusive; rated voltage 100 V to 250 V; bulbs of the A or PS shapes; bulbs with clear, frosted or equivalently coated finishes, or white finishes; caps B22d, E26 or E27. States the performance requirements for lamps, including test methods and means of confirming compliance within the requirements. Whole production apraisal methods regarding a lamp manufacturer's test record on finished products are defined which can be applied for certification purposes.

Document History

NEN 10064
September 1, 1995
Tungsten filament lamps for domestic and similar general lightning purposes - Performance requirements
Applies to lamps complying with the safety requirements in IEC 432-1 and having rated wattage of 25 W to 200 W, inclusive; rated voltage 100 V to 250 V; bulbs of the A or PS shapes; bulbs with clear,...
Advertisement