NEN 10371-3-8
Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 8: Mica paper tapes for flame-resistant security cables
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1995 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Insulating gases): | 29.040.20 |
scope:
Specifies the requirements for an electrical insulating material containing mica paper with glass fabric or plastic film and impregnated with a suitable resin. The product is designed for use in cables of operating after a fire. The requirements are applicable to material having a nominal thickness of 0,05 mm to 0,15 mm.
Document History
NEN 10371-3-8
October 1, 1995
Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 8: Mica paper tapes for flame-resistant security cables
Specifies the requirements for an electrical insulating material containing mica paper with glass fabric or plastic film and impregnated with a suitable resin. The product is designed for use in...