NEN 10389-1
Thermostatic switches primarily for use in equipment for telecommunications and in electronic applications employing similar techniques - Part 1: General requirements and measuring methods
| Organization: | NEN |
| Publication Date: | 1 June 1986 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Other telecommunication terminal equipment): | 33.050.99 |
scope:
These recommendations relate to thermostatic switches for use in equipment for telecommunications and in electronic applications employing similar techniques. Switches covered by this specification have a rated voltage not exceeding 500 V (d.c. or r.m.s. value) or a rated current not exceeding 25 A. The operating temperature range of these switches will lie between -55° C and 400° C. The setting may be fixed or adjustable.
Document History