NEN 10519-9
Safety in electroheat installations - Part 9: Particular requirements for high-frequency dielectric heating installations
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Electric furnaces): | 25.180.10 |
scope:
Applies to electroheating installations for the purpose of thermal applications such as assembly by melting, melting and drying of partially or non-conductive materials such as plastics, wood, rubber, textiles, etc. Relates to heating installations in the range of 1 MHz to 300 MHz with output power greater tgan 50 W comprising high-frequency generators, and capacitors for the charge to be heated which, according to the requirements, may also contain the necessary mechanical devices.
Document History