NEN 10634

01at test source (H.T.S.) lamps for carrying out heating tests on luminaires

active, Most Current
Organization: NEN
Publication Date: 1 March 1995
Status: active
Page Count: 28
ICS Code (Luminaires): 29.140.40
scope:

Specifies requirements for heat test source lamps used for carrying out those thermal tests of IEC 598 which primarily check the influence of heat conducted through the lamp cap as well as of convection. For a description of the origin and philosophy of this standard see annes A. Where HTS lamps are not available, an alternative heat test source lamp may be used. A guideline for the selection and preparation of such lamps is given in annex B of IEC 598-1. Some consideration has been given to radiation test sources in annex A.

Document History

NEN 10634
March 1, 1995
01at test source (H.T.S.) lamps for carrying out heating tests on luminaires
Specifies requirements for heat test source lamps used for carrying out those thermal tests of IEC 598 which primarily check the influence of heat conducted through the lamp cap as well as of...
Advertisement