NEN 11308
High-frequency dielectric heating installations - Test methods for the determination of power output
| Organization: | NEN |
| Publication Date: | 1 October 1996 |
| Status: | inactive |
| ICS Code (Electric furnaces): | 25.180.10 |
scope:
Applicable to industrial radio- or high-frequency dielectric heating installations used for the purpose of thermal applications such as heating, assembly by melting, melting and drying of partially conductive or non-conductive materials, such as plastics, wood, rubber, textiles, glass, ceramics, paper, foodstuffs, etc., in both normal and protective atmospheres, using, for example inert gas or vacuum. Related to high-frequency dielectric heating installations in the frequency range 1 MHz to 300 MHz for power levels of 50 W and above.
Document History