NEN 2033

Portable fire extinguishers - Classification of fire D

active, Most Current
Organization: NEN
Publication Date: 1 January 2006
Status: active
Page Count: 9
ICS Code (Fire-fighting): 13.220.10
scope:

In NEN-EN 2 is the following definition and designation of classes of fires class D "Fires of metal and metal alloys". There are many kinds and publications of combustible metals: metals applicable for this standard are magnesium alloys, aluminium alloys, kalium and natrium.

Document History

NEN 2033
January 1, 2006
Portable fire extinguishers - Classification of fire D
In NEN-EN 2 is the following definition and designation of classes of fires class D "Fires of metal and metal alloys". There are many kinds and publications of combustible metals: metals applicable...
July 1, 2005
Portable fire extinguishers - Classification of fire D
In NEN-EN 2 is the following definition and designation of classes of fires class D "Fires of metal and metal alloys". There are many kinds and publications of combustible metals: metals applicable...
Advertisement