NEN 3620

Cables with insulation of cross-linked polyethylene for voltages of 6 kV up to and including 30 kV

inactive
Organization: NEN
Publication Date: 1 April 1989
Status: inactive
Page Count: 50
ICS Code (Cables): 29.060.20
ICS Code (Electricity supply systems): 91.140.50
scope:

This standard is derived from the international standard for "Extruded solid dielectric insulated power cables for rated voltages from 1 kV up to 30 kV", IEC Publication 502 (1983). On the basis of Dutch practice this international standard has been adapted for medium-voltage power cables with extruded insulation that are current in the Netherlands. From this perspective the standard deals exclusively with cables with insulation of cross-linked polyethylene (XLPE) for voltages of 6 kV up to and including 30 kV. Moreover, the standard further specifies a number of construction requirements which IEC 502 still leaves up to 'national regulations'. This is expecially the case for the metallic coverings of the cable. This dutch standard accurately defines the permissible construction of the concentric conductor, as well as its required cross-section, taking into account differences in earthing of the neutral point.

Document History

November 1, 2003
Cables with insulation of cross-linked polyethylene for voltages of 6 kV up to and including 30 kV
A description is not available for this item.
March 1, 2003
Cables with insulation of cross-linked polyethylene for voltages of 6 kV up to and including 30 kV
A description is not available for this item.
April 1, 2000
Cables with insulation of cross-linked polyethylene for voltages of 6 kV up to and including 30 kV
A description is not available for this item.
December 1, 1998
Cables with insulation of cross-linked polyethylene for voltages of 6 kV up to and including 30 kV
A description is not available for this item.
September 1, 1998
Cables with insulation of cross-linked polyethylene for voltages of 6 kV up to and including 30 kV
A description is not available for this item.
April 1, 1995
Cables with insulation of cross-linked polyethylene for voltages of 6 kV up to and including 30 kV
A description is not available for this item.
March 1, 1991
Cables with insulation of cross-linked polyethylene for voltages of 6 kV up to and including 30 kV
This standard is derived of IEC publication 502 (1983). On the basis of Dutch practice this international standard has been adapted for medium-voltage power cables with extruded insulation that are...
March 1, 1991
Cables with insulation of cross-linked polyethylene for voltages of 6 kV up to and including 30 kV
This standard is derived of IEC publication 502 (1983). On the basis of Dutch practice this international standard has been adapted for medium-voltage power cables with extruded insulation that are...
NEN 3620
April 1, 1989
Cables with insulation of cross-linked polyethylene for voltages of 6 kV up to and including 30 kV
This standard is derived from the international standard for "Extruded solid dielectric insulated power cables for rated voltages from 1 kV up to 30 kV", IEC Publication 502 (1983). On the basis of...
Advertisement