NEN 5861

Environment - Procedure for the transfer of samples

active, Most Current
Organization: NEN
Publication Date: 1 July 1999
Status: active
Page Count: 13
ICS Code (Air quality in general): 13.040.01
ICS Code (Examination of water in general): 13.060.45
ICS Code (Wastes in general): 13.030.01
ICS Code (Examination of soils in general): 13.080.05
scope:

This standard describes the procedures for the transfer of samples. Transfer of samples is a link in the range of the complete research of the composition of material. This material can be related to waste materials, soil, air or (waste)water. The standard is applicable to the second phase of the total research; the procedures of sample transfer from coding and sealing of the sample up to reception in the laboratory.

Document History

NEN 5861
July 1, 1999
Environment - Procedure for the transfer of samples
This standard describes the procedures for the transfer of samples. Transfer of samples is a link in the range of the complete research of the composition of material. This material can be related to...
July 1, 1999
Environment - Procedure for the transfer of samples
This standard describes the procedures for the transfer of samples. Transfer of samples is a link in the range of the complete research of the composition of material. This material can be related to...
Advertisement