CEN - EN 10272

Stainless Steel Bars for Pressure Purposes

inactive
Organization: CEN
Publication Date: 1 October 2007
Status: inactive
Page Count: 42
ICS Code (Iron and steel products in general): 77.140.01
scope:

This document specifies the technical delivery conditions for hot and cold formed stainless steel bars for the construction of pressure equipment supplied in accordance with one of the process routes and surface finishes listed in Table 5.

The general technical delivery conditions in EN 10021 also apply.

NOTE Once this European Standard is published in the EU Official Journal (OJEU) under Directive 97/23/EC, presumption of conformity to the Essential Safety Requirements (ESRs) of Directive 97/23/EC is limited to technical data of materials in this European Standard and does not presume adequacy of the material to a specific item of equipment. Consequently, the assessment of the technical data stated in this material standard against the design requirements of this specific item of equipment to verify that the ESRs of Directive 97/23/EC are satisfied, needs to be done.

Document History

July 1, 2016
Stainless Steel Bars for Pressure Purposes
This European Standard specifies the technical delivery conditions for hot and cold formed stainless steel bars for the construction of pressure equipment supplied in accordance with one of the...
EN 10272
October 1, 2007
Stainless Steel Bars for Pressure Purposes
This document specifies the technical delivery conditions for hot and cold formed stainless steel bars for the construction of pressure equipment supplied in accordance with one of the process routes...
October 1, 2000
Stainless Steel Bars for Pressure Purposes
A description is not available for this item.

References

Advertisement