NEN 7063
Culvert-elements of spiral corrugated hot dipped galvanized steel sheet - Requirements and test methods
active
| Organization: | NEN |
| Publication Date: | 1 October 1987 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
scope:
This standard gives requirements and test methods for sheet steel, zinc layers, covering systems and connections of spiral corrugated sheet steel culvert-elements. The prefabricated culvert-elements can be used as, for example, casing tubes or tunnels.
Document History
November 1, 1991
Culvert-elements of spiral corrugated hot dipped galvanized steel sheet - Requirements and test methods
A description is not available for this item.
NEN 7063
October 1, 1987
Culvert-elements of spiral corrugated hot dipped galvanized steel sheet - Requirements and test methods
This standard gives requirements and test methods for sheet steel, zinc layers, covering systems and connections of spiral corrugated sheet steel culvert-elements. The prefabricated culvert-elements...