NEN-EN 1096-5

Glass in building - Coated glass - Part 5 - Test method and classification for the self-cleaning performances of coated glass surfaces

active, Most Current
Organization: NEN
Publication Date: 1 February 2016
Status: active
Page Count: 34
ICS Code (Glass in building): 81.040.20
scope:

NEN-EN 1096-5 defines a test method to establish the self-cleaning performances for coatings on glass which utilize sun, rain or a combination of sun and rain to enhance the cleanliness of the glass. The European Standard applies to class A coated glass as defined in EN 1096-1 and EN 1096-2 for use in outdoor building applications. The test is designed to be applicable for coatings on glass which use hydrophilic or photocatalytic active functionalities to enhance the cleanliness of the glass. The test procedure does not specifically address the durability of the coating's self-cleaning functionality.

Document History

NEN-EN 1096-5
February 1, 2016
Glass in building - Coated glass - Part 5 - Test method and classification for the self-cleaning performances of coated glass surfaces
NEN-EN 1096-5 defines a test method to establish the self-cleaning performances for coatings on glass which utilize sun, rain or a combination of sun and rain to enhance the cleanliness of the glass....
June 1, 2015
Glass in building - Coated glass - Part 5 - Test method and classification for the self-cleaning performances of coated glass surfaces
NEN-EN 1096-5 defines a test method to establish the self-cleaning performances for coatings on glass which utilize sun, rain or a combination of sun and rain to enhance the cleanliness of the glass....
May 1, 2011
Glass in building - Coated glass - Part 5: Test method and classification for the self-cleaning performances of coated glass surfaces
This draft defines a test method to establish the self-cleaning performances and classes for coatings on glass which utilise sun, rain or a combination of sun and rain to enhance the cleanliness of...
Advertisement