NEN-EN 12200-1

Plastics rainwater piping systems for above ground external use - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Components and functional requirements

inactive
Organization: NEN
Publication Date: 1 December 1995
Status: inactive
Page Count: 30
ICS Code (Plastics pipes): 23.040.20
ICS Code (Pipelines and its parts for external sewage systems): 23.040.05
scope:

Specifies the requirements for pipes, fittings and the system of unplasticized poly(vinyl chloride) (PVC-U) intended for use as above-ground external rainwater downpipes. It also specifies the test parameters for the test methods referred to in this standard. These products are usually used in conjunction with gutters conforming to EN 607. They are not intended for use with products conforming to EN 612.

Document History

April 1, 2016
Plastics rainwater piping systems for above ground external use - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system
NEN-EN-ISO 4624 specifies three methods (i.e. one dolly or two dollies on a painted panel and two dollies, one as painted substrate) for determining the adhesion by carrying out a pull-off test on a...
November 1, 2014
Plastics rainwater piping systems for above ground external use - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system
NEN-EN-ISO 4624 specifies three methods (i.e. one dolly or two dollies on a painted panel and two dollies, one as painted substrate) for determining the adhesion by carrying out a pull-off test on a...
October 1, 2000
Plastics rainwater piping systems for above ground external use - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system
Specifies the requirements for pipes, fittings and the system of unplasticized poly(vinyl chloride) (PVC-U) intended for use as above-ground external rainwater downpipes. It also specifies the test...
NEN-EN 12200-1
December 1, 1995
Plastics rainwater piping systems for above ground external use - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Components and functional requirements
Specifies the requirements for pipes, fittings and the system of unplasticized poly(vinyl chloride) (PVC-U) intended for use as above-ground external rainwater downpipes. It also specifies the test...
Advertisement