NEN-EN 12574-2
Stationary waste containers - Part 2: Performance requirements and test methods
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Installations and equipment for waste disposal and treatment): | 13.030.40 |
scope:
This part of EN 12574 specifies the test methods for stationary waste containers (in the text also called containers) according to EN 12574-1. It also specifies the target requirements to be reached either during or after the tests.
Document History
February 1, 2017
Stationary waste containers - Part 2: Performance requirements and test methods
NEN- EN 12574-2 specifies the test methods for stationary waste containers (in the text also called containers) according to EN 12574-1:2017. It also specifies the target requirements to be reached...
July 1, 2015
Stationary waste containers - Part 2: Performance requirements and test methods
NEN- EN 12574-2 specifies the test methods for stationary waste containers (in the text also called containers) according to EN 12574-1:2017. It also specifies the target requirements to be reached...
February 1, 2006
Stationary waste containers - Part 2: Performance requirements and test methods
This part of EN 12574 specifies the test methods for stationary waste containers (in the text also called containers) according to EN 12574-1. It also specifies the target requirements to be reached...
NEN-EN 12574-2
October 1, 2003
Stationary waste containers - Part 2: Performance requirements and test methods
This part of EN 12574 specifies the test methods for stationary waste containers (in the text also called containers) according to EN 12574-1. It also specifies the target requirements to be reached...
March 1, 2002
Stationary waste containers - Part 2: Performance requirements and test methods
Specifies the test methods for stationary waste containers according to prEN 12574-1. It also sepcifies the target requirements to be reached either during or after the tests.
October 1, 1996
Stationary waste containers - Part 2: Test methods for stationary waste containers with a capacity up to 5000 l.
Specifies the test methods for stationary waste containers according to prEN 12574-1. It also sepcifies the target requirements to be reached either during or after the tests.