NEN-EN 12590

Textiles - Industrial sewing threads made wholly or partly from synthetic fibres

inactive
Organization: NEN
Publication Date: 1 November 1996
Status: inactive
Page Count: 26
ICS Code (Yarns): 59.080.20
scope:

Specifies requirements for industrial sewing threads made whollf or partly from synthetic fibres. It specifies requirements for industrial sewing threads based on breaking force in relation to the thead size. For threads which are for use in the garment trade it also sepcifies colour fastness and boiling water shrinkage requirements.

Document History

November 1, 1999
Textiles - Industrial sewing threads made wholly or partly from synthetic fibres
Specifies requirements for industrial sewing threads made whollf or partly from synthetic fibres. It specifies requirements for industrial sewing threads based on breaking force in relation to the...
NEN-EN 12590
November 1, 1996
Textiles - Industrial sewing threads made wholly or partly from synthetic fibres
Specifies requirements for industrial sewing threads made whollf or partly from synthetic fibres. It specifies requirements for industrial sewing threads based on breaking force in relation to the...
Advertisement