NEN-EN 1279-6

Glass in building - Insulating glass units - Part 6: Factory production control and audit tests

inactive
Organization: NEN
Publication Date: 1 February 1997
Status: inactive
Page Count: 61
ICS Code (Glass in building): 81.040.20
scope:

Is the product standard for insulating glass units, which defines insulating glass units, and ensures by means of an adequate evaluation of conformity to this standard that: - energy savings are made because th U-value and solar factor do not change significantly;- health because sound reduction and vision do not change significantly;- safety is provided because mechanical resistance does not change significantly.

Document History

July 1, 2015
Glass in building - Insulating glass units - Part 6: Factory production control and periodic tests
This European Standard describes the routine factory production control, the periodic testing and inspection and test methods to verify that an insulating glass unit (IGU) conforms to the system...
August 1, 2002
Glass in building - Insulating glass units - Part 6: Factory production control and periodic tests
Is the product standard for insulating glass units, which defines insulating glass units, and ensures by means of an adequate evaluation of conformity to this standard that: - energy savings are made...
NEN-EN 1279-6
February 1, 1997
Glass in building - Insulating glass units - Part 6: Factory production control and audit tests
Is the product standard for insulating glass units, which defines insulating glass units, and ensures by means of an adequate evaluation of conformity to this standard that: - energy savings are made...
Advertisement