NEN-EN 13608-2
Health informatics - Security for healthcare communication - Part 2: Secure data objects
| Organization: | NEN |
| Publication Date: | 1 November 2005 |
| Status: | pending |
| Page Count: | 24 |
| ICS Code (Information coding): | 35.040 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
This European standard defines a standard way of securing healthcare objects. The objects are secured in such a way that they can be transported over open, unsecured networks, or stored in open unsecured repositories. An application is able to decide whether to apply any combination of encryption and digital signature to an object. In general this European standard does not consider the contents of the objects, but can be applied to any octet string. This European standard is based on existing security standards. This European standard does not consider how the actual security is applied to the objects. A security infrastructure is assumed, which is used for performing the actual security operations.
Document History