NEN-EN 13528-2

Ambient air quality - Diffusive samplers for the determination of concentrations of gases and vapours - Requirements and test methods - Part 2: Specific requirements and test methods

active, Most Current
Organization: NEN
Publication Date: 1 October 2002
Status: active
Page Count: 33
ICS Code (Ambient atmospheres): 13.040.20
scope:

This European Standard specifies specific performance requirements and test methods under prescribed laboratory and field conditions for diffusive samplers used for the determination of the concentration of gases or vapours in ambient air. Such requirements apply to all diffusive samplers, irrespective of the physical nature of the rate-controlling process and irrespective of the nature of the sorption process and the analytical determination. This standard applies to all stages of the measuring procedure, including transportation and storage of the sample where appropriate. This standard applies to measuring procedures with separate sampling and analysis stages, and also to direct-reading devices. This European Standard is applicable to diffusive samplers according to 3.6 of prEN 13528-1:2002.

Document History

NEN-EN 13528-2
October 1, 2002
Ambient air quality - Diffusive samplers for the determination of concentrations of gases and vapours - Requirements and test methods - Part 2: Specific requirements and test methods
This European Standard specifies specific performance requirements and test methods under prescribed laboratory and field conditions for diffusive samplers used for the determination of the...
May 1, 1999
Ambient air quality - Diffusive samplers for the determination of concentrations of gases and vapour - Requirements and test methods - Part 2: Specific requirements and test methods
This European Standard specifies specific performance requirements and test methods under prescribed laboratory and field conditions for diffusive samplers used for the determination of the...
Advertisement