NEN-EN 1451-6

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polypropylene (PP) - Part 6: Recommended practice for installation

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1994
Status: inactive
Page Count: 38
ICS Code (Drainage systems): 91.140.80
ICS Code (Plastics pipes): 23.040.20
scope:

This part of the standard specifies the recommended practice for installation of polypropylene (PP) piping systems in the field of soil and waste discharge (low and high temperature) inside buildings (marked with "B") and for soil and waste discharge systems for both inside buildings and buried in ground within the building structure (marked with "BD"). It is applicable to pipes and fittings, which are marked with "B", intended to be used above ground only and to pipes and fittings marked with "BD", intended to be used above and buried in ground within the building structure.

Document History

NEN-EN 1451-6
November 1, 1994
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polypropylene (PP) - Part 6: Recommended practice for installation
This part of the standard specifies the recommended practice for installation of polypropylene (PP) piping systems in the field of soil and waste discharge (low and high temperature) inside buildings...

References

Advertisement