NEN-EN 14953
Surfaces for sports areas - Determination of thickness of unbound mineral surfaces for outdoor sports areas
| Organization: | NEN |
| Publication Date: | 1 June 2004 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Sports facilities): | 97.220.10 |
scope:
This European Standard describes two methods for determining the thickness of granular materials within a structure. The two methods can be used to provide an indication of the thickness of surfacing material, one using a steel tape, the other using a floating disc and a steel tape. Method 1 is applicable to layers within a profile. Method 2 measures the thickness of a material at the surface.
Document History