NEN-EN 1566-5

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Chlorinated poly (vinyl chloride) (PVC-C) - Part 5: Fitness for purpose of the system

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1994
Status: inactive
Page Count: 10
ICS Code (Drainage systems): 91.140.80
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

Specifies the requirements for pipes, fittings and the piping system of chlorinated poly(vinyl chloride) (PVC-U) solid-wall piping systems in the field of soil and waste discharge (low and high temperature) inside buildings and for soil and waste discharge systems for both inside buildings and buried in ground within the building structure. It aslo specifies the test parameters for the test methods referred to in this standard.

Document History

NEN-EN 1566-5
September 1, 1994
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Chlorinated poly (vinyl chloride) (PVC-C) - Part 5: Fitness for purpose of the system
Specifies the requirements for pipes, fittings and the piping system of chlorinated poly(vinyl chloride) (PVC-U) solid-wall piping systems in the field of soil and waste discharge (low and high...
Advertisement