NEN-EN 16186-1

Railway applications - Driver's cab - Part 1: Visibility, layout, access

inactive
Organization: NEN
Publication Date: 1 November 2010
Status: inactive
Page Count: 82
ICS Code (Tractive stock): 45.060.10
scope:

NEN-EN 16186-1 applies to driver's cabs of interoperable rolling stock. This part of EN 16186 applies to driver's desks installed on the left, on the right, or in a central position in the driver's cab. For OTMs, see EN 14033-1 [2] and EN 15746-1 [3]. This part of EN 16186 defines: - anthropometric data; - visibility conditions from the driver's cab, including forward visibility and the reference positions of line-side signals to be considered; - assessment methods.

Document History

April 1, 2017
Railway applications - Driver's cab - Part 1: Anthropometric data and visibility
A description is not available for this item.
January 1, 2015
Railway applications - Driver's cab - Part 1: Anthropometric data and visibility
NEN-EN 16186-1 applies to driver’s cabs of interoperable rolling stock. This part of EN 16186 applies to driver's desks installed on the left, on the right, or in a central position in the driver’s...
January 2, 2013
Railway applications - Driver's cab - Part 1: Visibility, layout, access
NEN-EN 16186-1 applies to driver’s cabs of interoperable rolling stock. This part of EN 16186 applies to driver's desks installed on the left, on the right, or in a central position in the driver’s...
NEN-EN 16186-1
November 1, 2010
Railway applications - Driver's cab - Part 1: Visibility, layout, access
NEN-EN 16186-1 applies to driver’s cabs of interoperable rolling stock. This part of EN 16186 applies to driver's desks installed on the left, on the right, or in a central position in the driver’s...

References

Advertisement