NEN-EN 16603-32-08

Space engineering - Materials

inactive
Organization: NEN
Publication Date: 1 January 2016
Status: inactive
Page Count: 25
ICS Code (Space systems and operations): 49.140
scope:

NEN-EN 16603-32-08 specifies the mechanical engineering requirements for materials. This Standard also encompasses the mechanical effects of the natural and induced environments to which materials used for space applications can be subjected. This standard specifies requirements for the establishment of the mechanical and physical properties of the materials to be used for space applications, and the verification of these requirements. Verification includes destructive and non-destructive test methods. Quality assurance requirements for materials (e.g. procurement and control) are covered by ECSS-Q-ST-70. This standard may be tailored for the specific characteristics and constrains of a space project in conformance with ECSS-S-ST-00.

Document History

August 1, 2016
Space engineering - Materials
NEN-EN 16603-32-08 specifies the mechanical engineering requirements for materials. This Standard also encompasses the mechanical effects of the natural and induced environments to which materials...
NEN-EN 16603-32-08
January 1, 2016
Space engineering - Materials
NEN-EN 16603-32-08 specifies the mechanical engineering requirements for materials. This Standard also encompasses the mechanical effects of the natural and induced environments to which materials...
Advertisement