NEN-EN 16869

Design/construction of Via Ferratas

active, Most Current
Organization: NEN
Publication Date: 1 November 2017
Status: active
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

NEN-EN 16869 specifies design, inspection and maintenance requirements applicable to a Via Ferrata. It is not applicable to ropes courses (covered by EN 15567) or to trails only equipped with progression aids such as foot-steps, ladders, handrails, chains, cables, ropes.

Document History

NEN-EN 16869
November 1, 2017
Design/construction of Via Ferratas
NEN-EN 16869 specifies design, inspection and maintenance requirements applicable to a Via Ferrata. It is not applicable to ropes courses (covered by EN 15567) or to trails only equipped with...
July 1, 2015
Design/construction of Via Ferrata
This European Standard specifies design requirements applicable to a Via Ferrata. It is not applicable neither to ropes courses (covered by EN 15567) nor to trails only equipped with progression aids...
Advertisement