NEN-EN 16730

Railway applications - Track - Concrete sleepers and bearers with under sleeper pads

inactive
Organization: NEN
Publication Date: 1 June 2014
Status: inactive
Page Count: 75
ICS Code (Construction of railways): 93.100
scope:

NEN-EN 16730 is applicable to concrete sleepers or bearers with Under Sleeper Pads (USP) physically bonded to concrete used in ballast track and define the test procedures and their evaluation criteria. This standard provides particular information in the following areas: - test methods, test arrangements and evaluation criteria of Under Sleeper Pads; - test methods, test arrangements and evaluation criteria of concrete sleepers and bearers with Under Sleeper Pads; - data supplied by the purchaser and by the supplier; - definition of general process of design approval tests; - definition of routine tests. This standard defines the specific test procedures for design approval tests, routine tests and tests concerning the determination of relevant properties of Under Sleeper Pad with or without concrete sleepers and bearers: - fatigue tests; - tests of capability for stacked stocking of concrete sleepers or bearers fitted with USP; - pull-out test; - severe environmental condition test. This standard also sets out procedures for testing fitness for purpose and provides information on quality monitoring as part of quality assurance procedures. This standard does not, however, contain requirements pertaining to the properties of Under Sleeper Pads. It is the responsibility of the purchaser to define these requirements

Document History

June 1, 2016
Railway applications - Track - Concrete sleepers and bearers with under sleeper pads
NEN-EN 16730 is applicable to concrete sleepers or bearers with Under Sleeper Pads (USP) physically bonded to concrete used in ballast track and define the test procedures and their evaluation...
NEN-EN 16730
June 1, 2014
Railway applications - Track - Concrete sleepers and bearers with under sleeper pads
NEN-EN 16730 is applicable to concrete sleepers or bearers with Under Sleeper Pads (USP) physically bonded to concrete used in ballast track and define the test procedures and their evaluation...

References

Advertisement