NEN-EN 2103-1

Aerospace series - Steel, nickel base and cobalt base alloy remelting stock and castings - Technical specification - Part 1: General requirements

active, Most Current
Organization: NEN
Publication Date: 1 March 1992
Status: active
Page Count: 13
ICS Code (Steels): 49.025.10
ICS Code (Other materials): 49.025.99
scope:

This standard specifies the general requirements for the manufacture, inspection and testing of steel, nickel base or cobalt base alloy remelting stock and castings. Particular requirements applicable to remelting stock and castings are defined in EN 2103-2 and EN 2103-3 respectively. Unless otherwise specified on the drawing, order or inspection schedule, the reference to EN 2103 only defines one quality level which is quality level 2 in table 4 or 5 of EN 2103-3.

Document History

NEN-EN 2103-1
March 1, 1992
Aerospace series - Steel, nickel base and cobalt base alloy remelting stock and castings - Technical specification - Part 1: General requirements
This standard specifies the general requirements for the manufacture, inspection and testing of steel, nickel base or cobalt base alloy remelting stock and castings. Particular requirements...
Advertisement