NEN-EN 215-2

Radiator valves - Part 2: Dimensions and details on connection

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1985
Status: inactive
ICS Code (Temperature-measuring instruments): 17.200.20
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard specifies the dimensions, the materials and the connection details of straight and angle pattern manual and thermostatic radiator valves of nominal pressure <=^> PN 10. Each membercountry may choose which series (one or more) will be used in the country. This standard may be used as reference in a CENCER certification scheme on radiator valves.

Document History

NEN-EN 215-2
July 1, 1985
Radiator valves - Part 2: Dimensions and details on connection
This European Standard specifies the dimensions, the materials and the connection details of straight and angle pattern manual and thermostatic radiator valves of nominal pressure <=^> PN 10. Each...
Advertisement